General Cable Service Drop Cable 03706.38.10

Description
ANNEALED BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 6 AWG STRANDED CONDUCTOR SIZE 600 V VOLTAGE 500 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) -20 TO 60 DEG C TEMPERATURE ROHS COMPLIANT APPROVAL UL CURRENT RATING 45 AMPERE JACKET MATERIAL GRAY PVC NUMBER OF STRANDS 19 SIZE 0.77 INCH OD
Datasheet
Description
ANNEALED BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 6 AWG STRANDED CONDUCTOR SIZE 600 V VOLTAGE 500 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) -20 TO 60 DEG C TEMPERATURE ROHS COMPLIANT APPROVAL UL CURRENT RATING 45 AMPERE JACKET MATERIAL GRAY PVC NUMBER OF STRANDS 19 SIZE 0.77 INCH OD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 03706.38.10 - General Cable
Highland Heights, KY, USA
Service Drop Cable
03706.38.10
Service Drop Cable 03706.38.10
ANNEALED BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 6 AWG STRANDED CONDUCTOR SIZE 600 V VOLTAGE 500 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) -20 TO 60 DEG C TEMPERATURE ROHS COMPLIANT APPROVAL UL CURRENT RATING 45 AMPERE JACKET MATERIAL GRAY PVC NUMBER OF STRANDS 19 SIZE 0.77 INCH OD
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • 3 CONDUCTOR(S)
  • PREMIUM GRADE PVC INSULATION MATERIAL
  • 6 AWG STRANDED CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 500 FT REEL PACKAGING
  • 3 GROUNDING CONDUCTOR(S)
  • -20 TO 60 DEG C TEMPERATURE
  • ROHS COMPLIANT
  • APPROVAL UL
  • CURRENT RATING 45 AMPERE
  • JACKET MATERIAL GRAY PVC
  • NUMBER OF STRANDS 19
  • SIZE 0.77 INCH OD
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 03706.38.10
Product Name Service Drop Cable
Product Type Multiconductor Cable
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Rated Temperature -20 to 60 C (-4 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Rectractile Cord, Plastic - 163 / 164 / 165 / 166 / 167 / 168 / 169 - BRIM Electronics, Inc.
Specs
Cable Length 1 to 4 ft (3.05 to 12.19 dm)
Number of Conductors 2 to 5 #
Rated Voltage 0.3000 to 0.6000 kilovolts
View Details
RP 0.5m CT to CU cbl (+ CT power conn) - 1-KAB2133-0.5 - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Multiconductor Cable (optional feature)
View Details