General Cable Service Drop Cable 03704.41.10

Description
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 4 AWG CONDUCTOR SIZE 600 V VOLTAGE 1000 FT REEL PACKAGING 60 DEG C TEMPERATURE CAROL[R] BRAND APPROVAL UL CURRENT RATING 70 AMPERE
Datasheet
Description
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 4 AWG CONDUCTOR SIZE 600 V VOLTAGE 1000 FT REEL PACKAGING 60 DEG C TEMPERATURE CAROL[R] BRAND APPROVAL UL CURRENT RATING 70 AMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 03704.41.10 - General Cable
Highland Heights, KY, USA
Service Drop Cable
03704.41.10
Service Drop Cable 03704.41.10
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 4 AWG CONDUCTOR SIZE 600 V VOLTAGE 1000 FT REEL PACKAGING 60 DEG C TEMPERATURE CAROL[R] BRAND APPROVAL UL CURRENT RATING 70 AMPERE
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 4 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 1000 FT REEL PACKAGING
  • 60 DEG C TEMPERATURE
  • CAROL[R] BRAND
  • APPROVAL UL
  • CURRENT RATING 70 AMPERE
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 03704.41.10
Product Name Service Drop Cable
Product Type Multiconductor Cable
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Rated Temperature 60 C (140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable XLR to 2xYellow Faston,3m,DC Power - AO-1490-D-030- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Power Cable (optional feature); Multiconductor Cable (optional feature)
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Power cable - 756-3505/050-005 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers