General Cable Extension Cord 03660.63.07

Description
BLUE COLOR 25 FT NEMA 5-15 CONFIGURATION UL APPROVAL SNOW BLOWER, ENGINE HEATER, BATTERY CHARGER, OUTDOOR EQUIPMENT APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJEOOW, TPE, -50 TO 105 DEG C CORD TYPE ROHS COMPLIANT FOR HARSH WEATHER CONDITIONS
Datasheet
Description
BLUE COLOR 25 FT NEMA 5-15 CONFIGURATION UL APPROVAL SNOW BLOWER, ENGINE HEATER, BATTERY CHARGER, OUTDOOR EQUIPMENT APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJEOOW, TPE, -50 TO 105 DEG C CORD TYPE ROHS COMPLIANT FOR HARSH WEATHER CONDITIONS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 03660.63.07 - General Cable
Highland Heights, KY, USA
Extension Cord
03660.63.07
Extension Cord 03660.63.07
BLUE COLOR 25 FT NEMA 5-15 CONFIGURATION UL APPROVAL SNOW BLOWER, ENGINE HEATER, BATTERY CHARGER, OUTDOOR EQUIPMENT APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJEOOW, TPE, -50 TO 105 DEG C CORD TYPE ROHS COMPLIANT FOR HARSH WEATHER CONDITIONS
  • BLUE COLOR
  • 25 FT
  • NEMA 5-15 CONFIGURATION
  • UL APPROVAL
  • SNOW BLOWER, ENGINE HEATER, BATTERY CHARGER, OUTDOOR EQUIPMENT APPLICATION
  • 300 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 14 AWG CONDUCTOR SIZE
  • SJEOOW, TPE, -50 TO 105 DEG C CORD TYPE
  • ROHS COMPLIANT
  • FOR HARSH WEATHER CONDITIONS
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 03660.63.07
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Pwr Cord, Iec C13/nema 5-15P, 6.6Ft; Connector Type A Schurter - 03K4998 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
Rated Voltage 125 volts
View Details
IEC Power Cords - 815237-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details