EXTENSION CORD NEMA5-15P/R, 50FT 15A ORG; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:15m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Orange; Product Range:-; Cable Length:50ft RoHS Compliant: No
| General Cable | Newark, An Avnet Company | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | 03356.63.04 | 50F1408 |
| Product Name | Extension Cord | Extension Cord Nema5-15P/r, 50Ft 15A Org; Connector Type A Carol Cable/general Cable |
| Approvals | UL Listing Mark |
IEC/UL 62368-1
PVC, black