General Cable Extension Cord 03354.63.04

Description
ORANGE COLOR 50 FT NEMA 5-15 CONFIGURATION UL APPROVAL INDOOR/OUTDOOR, VACUUM CLEANER, FLOOR POLISHER, SANDER, POWER EQUIPMENT APPLICATION 300 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJTW, PVC, -40 TO 60 DEG C CORD TYPE SAFETY ORANGE[R] BRAND
Datasheet
Description
ORANGE COLOR 50 FT NEMA 5-15 CONFIGURATION UL APPROVAL INDOOR/OUTDOOR, VACUUM CLEANER, FLOOR POLISHER, SANDER, POWER EQUIPMENT APPLICATION 300 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJTW, PVC, -40 TO 60 DEG C CORD TYPE SAFETY ORANGE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 03354.63.04 - General Cable
Highland Heights, KY, USA
Extension Cord
03354.63.04
Extension Cord 03354.63.04
ORANGE COLOR 50 FT NEMA 5-15 CONFIGURATION UL APPROVAL INDOOR/OUTDOOR, VACUUM CLEANER, FLOOR POLISHER, SANDER, POWER EQUIPMENT APPLICATION 300 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJTW, PVC, -40 TO 60 DEG C CORD TYPE SAFETY ORANGE[R] BRAND
  • ORANGE COLOR
  • 50 FT
  • NEMA 5-15 CONFIGURATION
  • UL APPROVAL
  • INDOOR/OUTDOOR, VACUUM CLEANER, FLOOR POLISHER, SANDER, POWER EQUIPMENT APPLICATION
  • 300 V VOLTAGE RATING
  • 13 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 16 AWG CONDUCTOR SIZE
  • SJTW, PVC, -40 TO 60 DEG C CORD TYPE
  • SAFETY ORANGE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 03354.63.04
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384586 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Euro Plug 2.5A Cord Set with C7 Connector - 86234020 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details