General Cable Extension Cord 03328.63.04

Description
ORANGE COLOR 25 FT NEMA 5-15 CONFIGURATION UL APPROVAL INDOOR/OUTDOOR, VACUUM CLEANER, FLOOR POLISHER, SANDER, POWER EQUIPMENT APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJTW, PVC, -40 TO 60 DEG C CORD TYPE SAFETY ORANGE[R] BRAND
Datasheet
Description
ORANGE COLOR 25 FT NEMA 5-15 CONFIGURATION UL APPROVAL INDOOR/OUTDOOR, VACUUM CLEANER, FLOOR POLISHER, SANDER, POWER EQUIPMENT APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJTW, PVC, -40 TO 60 DEG C CORD TYPE SAFETY ORANGE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 03328.63.04 - General Cable
Highland Heights, KY, USA
Extension Cord
03328.63.04
Extension Cord 03328.63.04
ORANGE COLOR 25 FT NEMA 5-15 CONFIGURATION UL APPROVAL INDOOR/OUTDOOR, VACUUM CLEANER, FLOOR POLISHER, SANDER, POWER EQUIPMENT APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJTW, PVC, -40 TO 60 DEG C CORD TYPE SAFETY ORANGE[R] BRAND
  • ORANGE COLOR
  • 25 FT
  • NEMA 5-15 CONFIGURATION
  • UL APPROVAL
  • INDOOR/OUTDOOR, VACUUM CLEANER, FLOOR POLISHER, SANDER, POWER EQUIPMENT APPLICATION
  • 300 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 14 AWG CONDUCTOR SIZE
  • SJTW, PVC, -40 TO 60 DEG C CORD TYPE
  • SAFETY ORANGE[R] BRAND
Supplier's Site Datasheet
Extension Cord Nema5-15P/r, 25Ft 15A Org; Connector Type A Carol Cable/general Cable - 50F1407 - Newark, An Avnet Company
Chicago, IL, United States
Extension Cord Nema5-15P/r, 25Ft 15A Org; Connector Type A Carol Cable/general Cable
50F1407
Extension Cord Nema5-15P/r, 25Ft 15A Org; Connector Type A Carol Cable/general Cable 50F1407
EXTENSION CORD NEMA5-15P/R, 25FT 15A ORG; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:7.6m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Orange; Product Range:-; Cable Length:25ft RoHS Compliant: No

EXTENSION CORD NEMA5-15P/R, 25FT 15A ORG; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:7.6m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Orange; Product Range:-; Cable Length:25ft RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 03328.63.04 50F1407
Product Name Extension Cord Extension Cord Nema5-15P/r, 25Ft 15A Org; Connector Type A Carol Cable/general Cable
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, Italy, 2.5 m, Connector IEC C13, H05VV-F3G1.0, black - 6026.0215 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark;

IEC/UL 62368-1

Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 815665-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 78.7 inch (1999 mm)
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details