General Cable Extension Cord 03318.63.04

Description
ORANGE COLOR 10 FT NEMA 5-15 CONFIGURATION UL APPROVAL INDOOR/OUTDOOR, VACUUM CLEANER, FLOOR POLISHER, SANDER, POWER EQUIPMENT APPLICATION 300 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJTW, PVC, -40 TO 60 DEG C CORD TYPE SAFETY ORANGE[R] BRAND
Datasheet
Description
ORANGE COLOR 10 FT NEMA 5-15 CONFIGURATION UL APPROVAL INDOOR/OUTDOOR, VACUUM CLEANER, FLOOR POLISHER, SANDER, POWER EQUIPMENT APPLICATION 300 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJTW, PVC, -40 TO 60 DEG C CORD TYPE SAFETY ORANGE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 03318.63.04 - General Cable
Highland Heights, KY, USA
Extension Cord
03318.63.04
Extension Cord 03318.63.04
ORANGE COLOR 10 FT NEMA 5-15 CONFIGURATION UL APPROVAL INDOOR/OUTDOOR, VACUUM CLEANER, FLOOR POLISHER, SANDER, POWER EQUIPMENT APPLICATION 300 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJTW, PVC, -40 TO 60 DEG C CORD TYPE SAFETY ORANGE[R] BRAND
  • ORANGE COLOR
  • 10 FT
  • NEMA 5-15 CONFIGURATION
  • UL APPROVAL
  • INDOOR/OUTDOOR, VACUUM CLEANER, FLOOR POLISHER, SANDER, POWER EQUIPMENT APPLICATION
  • 300 V VOLTAGE RATING
  • 13 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 16 AWG CONDUCTOR SIZE
  • SJTW, PVC, -40 TO 60 DEG C CORD TYPE
  • SAFETY ORANGE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 03318.63.04
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

CEI 23-50 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 381003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
North America NEMA 5-15 Power Cord 2.44m/8ft - 70411000244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Sensor & Actuator Cables - 8920628 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Right angle m12
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details