General Cable Portable Cord 02765.46.01

Description
SOOW TYPE 5000 FT 5000 LENGTH IN FT 600 V VOLTAGE RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE REEL PACKAGE TYPE BLACK JACKET COLOR LENGTH IN FT - UOM FT
Datasheet
Description
SOOW TYPE 5000 FT 5000 LENGTH IN FT 600 V VOLTAGE RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE REEL PACKAGE TYPE BLACK JACKET COLOR LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 02765.46.01 - General Cable
Highland Heights, KY, USA
Portable Cord
02765.46.01
Portable Cord 02765.46.01
SOOW TYPE 5000 FT 5000 LENGTH IN FT 600 V VOLTAGE RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE REEL PACKAGE TYPE BLACK JACKET COLOR LENGTH IN FT - UOM FT
  • SOOW TYPE
  • 5000 FT
  • 5000 LENGTH IN FT
  • 600 V VOLTAGE RATING
  • 3 CONDUCTOR(S)
  • 16 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • BLACK JACKET COLOR
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 02765.46.01
Product Name Portable Cord
Cord Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Power Cord, Nema5-15P To Iec C13, 3M, 13A, White; Connector Type A Schurter - 47W0743 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 118 inch (3000 mm)
Rated Current 13 amps
View Details
IEC Power Cords - 821596-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Continental European 10Amp Cordset w/ C13 Connector - 86230130 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details