General Cable Custom Parts - Custom Parts (0 - A) - 02722.46.01 02722.46.01

Description
Manufacturer: General Cable/Carol Brand Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160849-02722.46.01 Color: Black Length: 1.524 km Voltage: 600 V Number of Conductors: 2 Insulation Diameter: 9.398 mm Conductor Material: Copper Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Wire/Cable Type: Multi-Conductor Wire/Cable Gauge: 16 AWG Insulation Thickness: 762 µm Max Operating Temperature: 90 °C
Request a Quote
Description
Manufacturer: General Cable/Carol Brand Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160849-02722.46.01 Color: Black Length: 1.524 km Voltage: 600 V Number of Conductors: 2 Insulation Diameter: 9.398 mm Conductor Material: Copper Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Wire/Cable Type: Multi-Conductor Wire/Cable Gauge: 16 AWG Insulation Thickness: 762 µm Max Operating Temperature: 90 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 02722.46.01 - 1160849-02722.46.01 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 02722.46.01
1160849-02722.46.01
Custom Parts - Custom Parts (0 - A) - 02722.46.01 1160849-02722.46.01
Manufacturer: General Cable/Carol Brand Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160849-02722.46.01 Color: Black Length: 1.524 km Voltage: 600 V Number of Conductors: 2 Insulation Diameter: 9.398 mm Conductor Material: Copper Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Wire/Cable Type: Multi-Conductor Wire/Cable Gauge: 16 AWG Insulation Thickness: 762 µm Max Operating Temperature: 90 °C

Manufacturer: General Cable/Carol Brand
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1160849-02722.46.01
Color: Black
Length: 1.524 km
Voltage: 600 V
Number of Conductors: 2
Insulation Diameter: 9.398 mm
Conductor Material: Copper
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
Wire/Cable Type: Multi-Conductor
Wire/Cable Gauge: 16 AWG
Insulation Thickness: 762 µm
Max Operating Temperature: 90 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1160849-02722.46.01
Product Name Custom Parts - Custom Parts (0 - A) - 02722.46.01
Unlock Full Specs
to access all available technical data