General Cable Portable Cord 02722.41T.01

Description
SOOW TYPE 1000 FT 0.37 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE WATER RESISTANT CAROLPRENE JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 13 AMPERE INSULATION THICKNESS 0.03 INCH
Datasheet
Description
SOOW TYPE 1000 FT 0.37 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE WATER RESISTANT CAROLPRENE JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 13 AMPERE INSULATION THICKNESS 0.03 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 02722.41T.01 - General Cable
Highland Heights, KY, USA
Portable Cord
02722.41T.01
Portable Cord 02722.41T.01
SOOW TYPE 1000 FT 0.37 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE WATER RESISTANT CAROLPRENE JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 13 AMPERE INSULATION THICKNESS 0.03 INCH
  • SOOW TYPE
  • 1000 FT
  • 0.37 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • WATER RESISTANT CAROLPRENE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 26/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZONE/MOISTURE/ABRASION/SUNLIGHT RESISTANT
  • CURRENT RATING 13 AMPERE
  • INSULATION THICKNESS 0.03 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 02722.41T.01
Product Name Portable Cord
Cord Color Black
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12000 inch (304800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384578 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Power Cords - 8702209 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 98.43 inch (2500 mm)
Rated Voltage 250 volts
View Details