General Cable Portable Cord 02645.85.05

Description
SOOW TYPE 250 FT 0.66 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CRANE, MACHINE/POWER TOOL, MOTOR LEAD, PORTABLE MACHINERY, SUBMERSIBLE PUMP APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN/YELLOW COLOR CODE WATER RESISTANT SUPER VU-TRON JACKET MATERIAL COIL PACKAGE TYPE 259/34 STRANDS STRANDING YELLOW JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD OSHA CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/SOLVENT/ABRASION /SUNLIGHT/ACID/CHEMI CAL/CUT/CORROSION/OX IDATION RESISTANT CURRENT RATING 30 AMPERE INSULATION THICKNESS 0.045 INCH
Datasheet
Description
SOOW TYPE 250 FT 0.66 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CRANE, MACHINE/POWER TOOL, MOTOR LEAD, PORTABLE MACHINERY, SUBMERSIBLE PUMP APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN/YELLOW COLOR CODE WATER RESISTANT SUPER VU-TRON JACKET MATERIAL COIL PACKAGE TYPE 259/34 STRANDS STRANDING YELLOW JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD OSHA CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/SOLVENT/ABRASION /SUNLIGHT/ACID/CHEMI CAL/CUT/CORROSION/OX IDATION RESISTANT CURRENT RATING 30 AMPERE INSULATION THICKNESS 0.045 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 02645.85.05 - General Cable
Highland Heights, KY, USA
Portable Cord
02645.85.05
Portable Cord 02645.85.05
SOOW TYPE 250 FT 0.66 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CRANE, MACHINE/POWER TOOL, MOTOR LEAD, PORTABLE MACHINERY, SUBMERSIBLE PUMP APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN/YELLOW COLOR CODE WATER RESISTANT SUPER VU-TRON JACKET MATERIAL COIL PACKAGE TYPE 259/34 STRANDS STRANDING YELLOW JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD OSHA CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/SOLVENT/ABRASION /SUNLIGHT/ACID/CHEMI CAL/CUT/CORROSION/OX IDATION RESISTANT CURRENT RATING 30 AMPERE INSULATION THICKNESS 0.045 INCH
  • SOOW TYPE
  • 250 FT
  • 0.66 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • CRANE, MACHINE/POWER TOOL, MOTOR LEAD, PORTABLE MACHINERY, SUBMERSIBLE PUMP APPLICATION
  • 600 V VOLTAGE RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN/YELLOW COLOR CODE
  • WATER RESISTANT SUPER VU-TRON JACKET MATERIAL
  • COIL PACKAGE TYPE
  • 259/34 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • ROHS COMPLIANT
  • APPLICABLE STANDARD OSHA
  • CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZONE/SOLVENT/ABRASION/SUNLIGHT/ACID/CHEMICAL/CUT/CORROSION/OXIDATION RESISTANT
  • CURRENT RATING 30 AMPERE
  • INSULATION THICKNESS 0.045 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 02645.85.05
Product Name Portable Cord
Cord Color Yellow
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Cord Length 3000 inch (76200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
IEC Power Cords - 823589-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 118 inch (3000 mm)
Rated Current 15 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details