General Cable Portable Cord 02639.41T.05

Description
SOOW TYPE 1000 FT 0.575 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CRANE, MACHINE/POWER TOOL, MOTOR LEAD, PORTABLE MACHINERY, SUBMERSIBLE PUMP APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN/YELLOW COLOR CODE WATER RESISTANT SUPER VU-TRON JACKET MATERIAL REEL PACKAGE TYPE 105/34 STRANDS STRANDING YELLOW JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD OSHA CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/SOLVENT/ABRASION /SUNLIGHT/ACID/CHEMI CAL/CUT/CORROSION/OX IDATION RESISTANT CURRENT RATING 15 AMPERE INSULATION THICKNESS 0.045 INCH
Datasheet
Description
SOOW TYPE 1000 FT 0.575 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CRANE, MACHINE/POWER TOOL, MOTOR LEAD, PORTABLE MACHINERY, SUBMERSIBLE PUMP APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN/YELLOW COLOR CODE WATER RESISTANT SUPER VU-TRON JACKET MATERIAL REEL PACKAGE TYPE 105/34 STRANDS STRANDING YELLOW JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD OSHA CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/SOLVENT/ABRASION /SUNLIGHT/ACID/CHEMI CAL/CUT/CORROSION/OX IDATION RESISTANT CURRENT RATING 15 AMPERE INSULATION THICKNESS 0.045 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 02639.41T.05 - General Cable
Highland Heights, KY, USA
Portable Cord
02639.41T.05
Portable Cord 02639.41T.05
SOOW TYPE 1000 FT 0.575 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CRANE, MACHINE/POWER TOOL, MOTOR LEAD, PORTABLE MACHINERY, SUBMERSIBLE PUMP APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN/YELLOW COLOR CODE WATER RESISTANT SUPER VU-TRON JACKET MATERIAL REEL PACKAGE TYPE 105/34 STRANDS STRANDING YELLOW JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD OSHA CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/SOLVENT/ABRASION /SUNLIGHT/ACID/CHEMI CAL/CUT/CORROSION/OX IDATION RESISTANT CURRENT RATING 15 AMPERE INSULATION THICKNESS 0.045 INCH
  • SOOW TYPE
  • 1000 FT
  • 0.575 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • CRANE, MACHINE/POWER TOOL, MOTOR LEAD, PORTABLE MACHINERY, SUBMERSIBLE PUMP APPLICATION
  • 600 V VOLTAGE RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN/YELLOW COLOR CODE
  • WATER RESISTANT SUPER VU-TRON JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 105/34 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • ROHS COMPLIANT
  • APPLICABLE STANDARD OSHA
  • CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZONE/SOLVENT/ABRASION/SUNLIGHT/ACID/CHEMICAL/CUT/CORROSION/OXIDATION RESISTANT
  • CURRENT RATING 15 AMPERE
  • INSULATION THICKNESS 0.045 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 02639.41T.05
Product Name Portable Cord
Cord Color Yellow
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 4
Cord Length 12000 inch (304800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Europlug, V-Lock cord retaining, 4.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2183 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark;

IEC/UL 62368-1

Cord Length 157 inch (4000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
IEC Power Cords - 824146-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 19.68 inch (500 mm)
Rated Current 13 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details