General Cable Portable Cord 02608.15T.05

Description
SJOOW TYPE 250 FT 0.375 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CRANE, MACHINE/POWER TOOL, MOTOR LEAD, PORTABLE MACHINERY, SUBMERSIBLE PUMP APPLICATION 300 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN/YELLOW COLOR CODE WATER RESISTANT SUPER VU-TRON JACKET MATERIAL SPOOL PACKAGE TYPE 105/34 STRANDS STRANDING YELLOW JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD OSHA CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/SOLVENT/ABRASION /SUNLIGHT/ACID/CHEMI CAL/CUT/CORROSION/OX IDATION RESISTANT CURRENT RATING 18 AMPERE INSULATION THICKNESS 0.03 INCH
Datasheet
Description
SJOOW TYPE 250 FT 0.375 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CRANE, MACHINE/POWER TOOL, MOTOR LEAD, PORTABLE MACHINERY, SUBMERSIBLE PUMP APPLICATION 300 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN/YELLOW COLOR CODE WATER RESISTANT SUPER VU-TRON JACKET MATERIAL SPOOL PACKAGE TYPE 105/34 STRANDS STRANDING YELLOW JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD OSHA CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/SOLVENT/ABRASION /SUNLIGHT/ACID/CHEMI CAL/CUT/CORROSION/OX IDATION RESISTANT CURRENT RATING 18 AMPERE INSULATION THICKNESS 0.03 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 02608.15T.05 - General Cable
Highland Heights, KY, USA
Portable Cord
02608.15T.05
Portable Cord 02608.15T.05
SJOOW TYPE 250 FT 0.375 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CRANE, MACHINE/POWER TOOL, MOTOR LEAD, PORTABLE MACHINERY, SUBMERSIBLE PUMP APPLICATION 300 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN/YELLOW COLOR CODE WATER RESISTANT SUPER VU-TRON JACKET MATERIAL SPOOL PACKAGE TYPE 105/34 STRANDS STRANDING YELLOW JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD OSHA CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/SOLVENT/ABRASION /SUNLIGHT/ACID/CHEMI CAL/CUT/CORROSION/OX IDATION RESISTANT CURRENT RATING 18 AMPERE INSULATION THICKNESS 0.03 INCH
  • SJOOW TYPE
  • 250 FT
  • 0.375 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • CRANE, MACHINE/POWER TOOL, MOTOR LEAD, PORTABLE MACHINERY, SUBMERSIBLE PUMP APPLICATION
  • 300 V VOLTAGE RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN/YELLOW COLOR CODE
  • WATER RESISTANT SUPER VU-TRON JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 105/34 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • ROHS COMPLIANT
  • APPLICABLE STANDARD OSHA
  • CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZONE/SOLVENT/ABRASION/SUNLIGHT/ACID/CHEMICAL/CUT/CORROSION/OXIDATION RESISTANT
  • CURRENT RATING 18 AMPERE
  • INSULATION THICKNESS 0.03 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 02608.15T.05
Product Name Portable Cord
Cord Color Yellow
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Cord Length 3000 inch (76200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, North America, V-Lock cord retaining, 3.0 m, Connector IEC C13, SJT 3x18 AWG, black - 6051.2081 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 822128-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 11.81 inch (300 mm)
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details