General Cable Power Supply/Appliance Cord 02548.70.01

Description
BLACK COLOR 6 FT NEMA 5-15P CONFIGURATION UL, CSA APPROVAL REPLACEMENT USE APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJT, PVC, 600 V, 60 DEG C CORD TYPE 5/8 INCH, STRIPPED ENDS OUTLET MALE PLUG STRAIGHT INLET
Datasheet
Description
BLACK COLOR 6 FT NEMA 5-15P CONFIGURATION UL, CSA APPROVAL REPLACEMENT USE APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJT, PVC, 600 V, 60 DEG C CORD TYPE 5/8 INCH, STRIPPED ENDS OUTLET MALE PLUG STRAIGHT INLET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 02548.70.01 - General Cable
Highland Heights, KY, USA
Power Supply/Appliance Cord
02548.70.01
Power Supply/Appliance Cord 02548.70.01
BLACK COLOR 6 FT NEMA 5-15P CONFIGURATION UL, CSA APPROVAL REPLACEMENT USE APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJT, PVC, 600 V, 60 DEG C CORD TYPE 5/8 INCH, STRIPPED ENDS OUTLET MALE PLUG STRAIGHT INLET
  • BLACK COLOR
  • 6 FT
  • NEMA 5-15P CONFIGURATION
  • UL, CSA APPROVAL
  • REPLACEMENT USE APPLICATION
  • 125 V VOLTAGE RATING
  • 13 AMPERE CURRENT RATING
  • 3 CONDUCTOR(S)
  • 16 AWG CONDUCTOR SIZE
  • SJT, PVC, 600 V, 60 DEG C CORD TYPE
  • 5/8 INCH, STRIPPED ENDS OUTLET
  • MALE PLUG STRAIGHT INLET
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 02548.70.01
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, Australia, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black - 3-108-857 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 236 inch (6000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 823868-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 118 inch (3000 mm)
Rated Current 15 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details