General Cable Power Supply/Appliance Cord 02523.73.01

Description
BLACK COLOR 3 FT NEMA 5-15P CONFIGURATION UL, CSA APPROVAL POWER TOOL, HOUSEHOLD APPLIANCE APPLICATION 125 V VOLTAGE RATING 10 AMPERE CURRENT RATING 3 CONDUCTOR(S) 18 AWG CONDUCTOR SIZE SJT, 300 V, 60 DEG C CORD TYPE STRAIGHT PLUG INLET CAROL[R] BRAND
Datasheet
Description
BLACK COLOR 3 FT NEMA 5-15P CONFIGURATION UL, CSA APPROVAL POWER TOOL, HOUSEHOLD APPLIANCE APPLICATION 125 V VOLTAGE RATING 10 AMPERE CURRENT RATING 3 CONDUCTOR(S) 18 AWG CONDUCTOR SIZE SJT, 300 V, 60 DEG C CORD TYPE STRAIGHT PLUG INLET CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 02523.73.01 - General Cable
Highland Heights, KY, USA
Power Supply/Appliance Cord
02523.73.01
Power Supply/Appliance Cord 02523.73.01
BLACK COLOR 3 FT NEMA 5-15P CONFIGURATION UL, CSA APPROVAL POWER TOOL, HOUSEHOLD APPLIANCE APPLICATION 125 V VOLTAGE RATING 10 AMPERE CURRENT RATING 3 CONDUCTOR(S) 18 AWG CONDUCTOR SIZE SJT, 300 V, 60 DEG C CORD TYPE STRAIGHT PLUG INLET CAROL[R] BRAND
  • BLACK COLOR
  • 3 FT
  • NEMA 5-15P CONFIGURATION
  • UL, CSA APPROVAL
  • POWER TOOL, HOUSEHOLD APPLIANCE APPLICATION
  • 125 V VOLTAGE RATING
  • 10 AMPERE CURRENT RATING
  • 3 CONDUCTOR(S)
  • 18 AWG CONDUCTOR SIZE
  • SJT, 300 V, 60 DEG C CORD TYPE
  • STRAIGHT PLUG INLET
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 02523.73.01
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 2693842 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
2 suppliers
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
IEC Power Cords - 821097-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details