General Cable Portable Cord 02462.XX.05

Description
SOOW TYPE 0.535 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONSTRUCTION SITE POWER, FOOD PROCESSING PLANT AND EQUIPMENT, INDUSTRIAL PLANT, MARINA/DOCK, MINING, OEM/MRO, OSHA VPP SAFETY, PORTABLE APPLIANCE, PORTABLE TOOL AND EQUIPMENT, SHIPYARD, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE WATER RESISTANT CAROLPRENE JACKET MATERIAL SHORTS PACKAGE TYPE 41/30 STRANDS STRANDING YELLOW JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 18 AMPERE INSULATION THICKNESS 0.045 INCH
Datasheet
Description
SOOW TYPE 0.535 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONSTRUCTION SITE POWER, FOOD PROCESSING PLANT AND EQUIPMENT, INDUSTRIAL PLANT, MARINA/DOCK, MINING, OEM/MRO, OSHA VPP SAFETY, PORTABLE APPLIANCE, PORTABLE TOOL AND EQUIPMENT, SHIPYARD, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE WATER RESISTANT CAROLPRENE JACKET MATERIAL SHORTS PACKAGE TYPE 41/30 STRANDS STRANDING YELLOW JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 18 AMPERE INSULATION THICKNESS 0.045 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 02462.XX.05 - General Cable
Highland Heights, KY, USA
Portable Cord
02462.XX.05
Portable Cord 02462.XX.05
SOOW TYPE 0.535 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONSTRUCTION SITE POWER, FOOD PROCESSING PLANT AND EQUIPMENT, INDUSTRIAL PLANT, MARINA/DOCK, MINING, OEM/MRO, OSHA VPP SAFETY, PORTABLE APPLIANCE, PORTABLE TOOL AND EQUIPMENT, SHIPYARD, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE WATER RESISTANT CAROLPRENE JACKET MATERIAL SHORTS PACKAGE TYPE 41/30 STRANDS STRANDING YELLOW JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 18 AMPERE INSULATION THICKNESS 0.045 INCH
  • SOOW TYPE
  • 0.535 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • CONSTRUCTION SITE POWER, FOOD PROCESSING PLANT AND EQUIPMENT, INDUSTRIAL PLANT, MARINA/DOCK, MINING, OEM/MRO, OSHA VPP SAFETY, PORTABLE APPLIANCE, PORTABLE TOOL AND EQUIPMENT, SHIPYARD, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • WATER RESISTANT CAROLPRENE JACKET MATERIAL
  • SHORTS PACKAGE TYPE
  • 41/30 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZONE/MOISTURE/ABRASION/SUNLIGHT RESISTANT
  • CURRENT RATING 18 AMPERE
  • INSULATION THICKNESS 0.045 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 02462.XX.05
Product Name Portable Cord
Cord Color Yellow
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 816473-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 3.93 inch (99.82 mm)
View Details
VAC17KS, Switzerland, V-Lock cord retaining, 3.0 m, Connector IEC C17, H05VV-F2G1, black - 3-102-364 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details