General Cable Portable Cord 02312.41.01

Description
0.4 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL LANDSCAPE/SECURITY LIGHTING APPLICATION 150 V VOLTAGE RATING 105.8 DEG F TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE CARTON PACKAGE TYPE 19/0.0234 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND
Datasheet
Description
0.4 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL LANDSCAPE/SECURITY LIGHTING APPLICATION 150 V VOLTAGE RATING 105.8 DEG F TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE CARTON PACKAGE TYPE 19/0.0234 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 02312.41.01 - General Cable
Highland Heights, KY, USA
Portable Cord
02312.41.01
Portable Cord 02312.41.01
0.4 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL LANDSCAPE/SECURITY LIGHTING APPLICATION 150 V VOLTAGE RATING 105.8 DEG F TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE CARTON PACKAGE TYPE 19/0.0234 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND
  • 0.4 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • LANDSCAPE/SECURITY LIGHTING APPLICATION
  • 150 V VOLTAGE RATING
  • 105.8 DEG F TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • CARTON PACKAGE TYPE
  • 19/0.0234 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 02312.41.01
Product Name Portable Cord
Cord Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

CEE 7/7 to IEC 60320 C5, 3 x 0.75, H03VV-F, 70C, 1828 mm - 364012-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
Argentina 10Amp Cord Set w/Angled C13 Connector - 86270030 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
IEC Power Cords - 824111-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 19.68 inch (500 mm)
Rated Current 16 amps
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details