General Cable Underground Distribution Cable 02311.99.01

Description
DIRECT BURIAL, PARALLEL, LOW VOLTAGE LANDSCAPE/SECURITY LIGHTING TYPE 0.19 INCH X 0.385 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 150 V VOLTAGE RATING 25 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE BLACK PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE LL REEL PACKAGE TYPE STRANDED STRANDING ROHS COMPLIANT POWER RATING 3750 W JACKET COLOR BLACK
Datasheet
Description
DIRECT BURIAL, PARALLEL, LOW VOLTAGE LANDSCAPE/SECURITY LIGHTING TYPE 0.19 INCH X 0.385 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 150 V VOLTAGE RATING 25 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE BLACK PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE LL REEL PACKAGE TYPE STRANDED STRANDING ROHS COMPLIANT POWER RATING 3750 W JACKET COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 02311.99.01 - General Cable
Highland Heights, KY, USA
Underground Distribution Cable
02311.99.01
Underground Distribution Cable 02311.99.01
DIRECT BURIAL, PARALLEL, LOW VOLTAGE LANDSCAPE/SECURITY LIGHTING TYPE 0.19 INCH X 0.385 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 150 V VOLTAGE RATING 25 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE BLACK PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE LL REEL PACKAGE TYPE STRANDED STRANDING ROHS COMPLIANT POWER RATING 3750 W JACKET COLOR BLACK
  • DIRECT BURIAL, PARALLEL, LOW VOLTAGE LANDSCAPE/SECURITY LIGHTING TYPE
  • 0.19 INCH X 0.385 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 150 V VOLTAGE RATING
  • 25 AMPERE CURRENT RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PREMIUM GRADE BLACK PVC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • LL REEL PACKAGE TYPE
  • STRANDED STRANDING
  • ROHS COMPLIANT
  • POWER RATING 3750 W
  • JACKET COLOR BLACK
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 02311.99.01
Product Name Underground Distribution Cable
Product Type Multiconductor Cable; Transmission / Distribution Wire
Number of Conductors 2 #
Rated Voltage 0.1500 kilovolts
Rated Amperage 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable XLR to Car Plug, 3m, DC Power - AO-1489-D-030- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
Rated Temperature 70 C (158 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature)
Standards / Approvals USP Class VI; ISO
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Power cable - 756-3514/050-100 - WAGO
Specs
Product Type Power Cable; M12 plug - free end
Standards / Approvals RoHS
Cable Length 32.81 ft (100 dm)
View Details