General Cable Underground Distribution Cable 02311.46.01

Description
DIRECT BURIAL, PARALLEL, LOW VOLTAGE LANDSCAPE/SECURITY LIGHTING TYPE 5000 FT 0.19 INCH X 0.385 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 150 V VOLTAGE RATING 25 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE BLACK PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE REEL PACKAGE TYPE STRANDED STRANDING ROHS COMPLIANT POWER RATING 3750 W JACKET COLOR BLACK
Datasheet
Description
DIRECT BURIAL, PARALLEL, LOW VOLTAGE LANDSCAPE/SECURITY LIGHTING TYPE 5000 FT 0.19 INCH X 0.385 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 150 V VOLTAGE RATING 25 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE BLACK PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE REEL PACKAGE TYPE STRANDED STRANDING ROHS COMPLIANT POWER RATING 3750 W JACKET COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 02311.46.01 - General Cable
Highland Heights, KY, USA
Underground Distribution Cable
02311.46.01
Underground Distribution Cable 02311.46.01
DIRECT BURIAL, PARALLEL, LOW VOLTAGE LANDSCAPE/SECURITY LIGHTING TYPE 5000 FT 0.19 INCH X 0.385 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 150 V VOLTAGE RATING 25 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE BLACK PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE REEL PACKAGE TYPE STRANDED STRANDING ROHS COMPLIANT POWER RATING 3750 W JACKET COLOR BLACK
  • DIRECT BURIAL, PARALLEL, LOW VOLTAGE LANDSCAPE/SECURITY LIGHTING TYPE
  • 5000 FT
  • 0.19 INCH X 0.385 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 150 V VOLTAGE RATING
  • 25 AMPERE CURRENT RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PREMIUM GRADE BLACK PVC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • STRANDED STRANDING
  • ROHS COMPLIANT
  • POWER RATING 3750 W
  • JACKET COLOR BLACK
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 02311.46.01
Product Name Underground Distribution Cable
Product Type Multiconductor Cable; Transmission / Distribution Wire
Cable Length 5000 ft (15240 dm)
Number of Conductors 2 #
Rated Voltage 0.1500 kilovolts
Rated Amperage 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 1185 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023250 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details