General Cable Underground Distribution Cable 02311.41.01

Description
DIRECT BURIAL, PARALLEL, LOW VOLTAGE LANDSCAPE/SECURITY LIGHTING TYPE 1000 FT 0.19 INCH X 0.385 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 150 V VOLTAGE RATING 25 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE BLACK PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE REEL PACKAGE TYPE STRANDED STRANDING ROHS COMPLIANT POWER RATING 3750 W JACKET COLOR BLACK
Datasheet
Description
DIRECT BURIAL, PARALLEL, LOW VOLTAGE LANDSCAPE/SECURITY LIGHTING TYPE 1000 FT 0.19 INCH X 0.385 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 150 V VOLTAGE RATING 25 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE BLACK PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE REEL PACKAGE TYPE STRANDED STRANDING ROHS COMPLIANT POWER RATING 3750 W JACKET COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 02311.41.01 - General Cable
Highland Heights, KY, USA
Underground Distribution Cable
02311.41.01
Underground Distribution Cable 02311.41.01
DIRECT BURIAL, PARALLEL, LOW VOLTAGE LANDSCAPE/SECURITY LIGHTING TYPE 1000 FT 0.19 INCH X 0.385 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 150 V VOLTAGE RATING 25 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE BLACK PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE REEL PACKAGE TYPE STRANDED STRANDING ROHS COMPLIANT POWER RATING 3750 W JACKET COLOR BLACK
  • DIRECT BURIAL, PARALLEL, LOW VOLTAGE LANDSCAPE/SECURITY LIGHTING TYPE
  • 1000 FT
  • 0.19 INCH X 0.385 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 150 V VOLTAGE RATING
  • 25 AMPERE CURRENT RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PREMIUM GRADE BLACK PVC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • STRANDED STRANDING
  • ROHS COMPLIANT
  • POWER RATING 3750 W
  • JACKET COLOR BLACK
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 02311.41.01
Product Name Underground Distribution Cable
Product Type Multiconductor Cable; Transmission / Distribution Wire
Cable Length 1000 ft (3048 dm)
Number of Conductors 2 #
Rated Voltage 0.1500 kilovolts
Rated Amperage 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cables for Installation in Cable Trays, TR 600 CY black -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 1 kilovolts
Rated Temperature 105 C (221 F)
View Details
Power cable - 756-3504/050-075 - WAGO
Specs
Product Type Power Cable; M12 plug - Free end
Standards / Approvals RoHS
Cable Length 24.61 ft (75 dm)
View Details
2 suppliers
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Multiconductor Cable (optional feature)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details