General CableUnderground Distribution Cable02311.34.01
Description
PARALLEL TYPE
200 FT
200 LENGTH IN FT
0.19 INCH X 0.385 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
150 V VOLTAGE RATING
36 AMPERE CURRENT RATING
-20 TO 60 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
REEL PACKAGE TYPE
STRANDED STRANDING
CAROL[R] BRAND
JACKET COLOR BLACK
LENGTH IN FT - UOM FT
General Cable
Done
Datasheet
Description
PARALLEL TYPE
200 FT
200 LENGTH IN FT
0.19 INCH X 0.385 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
150 V VOLTAGE RATING
36 AMPERE CURRENT RATING
-20 TO 60 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
REEL PACKAGE TYPE
STRANDED STRANDING
CAROL[R] BRAND
JACKET COLOR BLACK
LENGTH IN FT - UOM FT
PARALLEL TYPE
200 FT
200 LENGTH IN FT
0.19 INCH X 0.385 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
150 V VOLTAGE RATING
36 AMPERE CURRENT RATING
-20 TO 60 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
REEL PACKAGE TYPE
STRANDED STRANDING
CAROL[R] BRAND
JACKET COLOR BLACK
LENGTH IN FT - UOM FT
PARALLEL TYPE
200 FT
200 LENGTH IN FT
0.19 INCH X 0.385 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
150 V VOLTAGE RATING
36 AMPERE CURRENT RATING
-20 TO 60 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
REEL PACKAGE TYPE
STRANDED STRANDING
CAROL[R] BRAND
JACKET COLOR BLACK
LENGTH IN FT - UOM FT
Supplier's Site
Datasheet
Technical Specifications
General Cable
Product Category
Electrical Power Wires
Product Number
02311.34.01
Product Name
Underground Distribution Cable
Product Type
Multiconductor Cable; Transmission / Distribution Wire