General Cable Underground Distribution Cable 02310.46.01

Description
PARALLEL TYPE 7500 FT 7500 LENGTH IN FT 0.17 INCH X 0.354 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 150 V VOLTAGE RATING 27 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE REEL PACKAGE TYPE STRANDED STRANDING CAROL[R] BRAND JACKET COLOR BLACK LENGTH IN FT - UOM FT
Datasheet
Description
PARALLEL TYPE 7500 FT 7500 LENGTH IN FT 0.17 INCH X 0.354 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 150 V VOLTAGE RATING 27 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE REEL PACKAGE TYPE STRANDED STRANDING CAROL[R] BRAND JACKET COLOR BLACK LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 02310.46.01 - General Cable
Highland Heights, KY, USA
Underground Distribution Cable
02310.46.01
Underground Distribution Cable 02310.46.01
PARALLEL TYPE 7500 FT 7500 LENGTH IN FT 0.17 INCH X 0.354 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 150 V VOLTAGE RATING 27 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE REEL PACKAGE TYPE STRANDED STRANDING CAROL[R] BRAND JACKET COLOR BLACK LENGTH IN FT - UOM FT
  • PARALLEL TYPE
  • 7500 FT
  • 7500 LENGTH IN FT
  • 0.17 INCH X 0.354 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 150 V VOLTAGE RATING
  • 27 AMPERE CURRENT RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • REEL PACKAGE TYPE
  • STRANDED STRANDING
  • CAROL[R] BRAND
  • JACKET COLOR BLACK
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 02310.46.01
Product Name Underground Distribution Cable
Product Type Multiconductor Cable; Transmission / Distribution Wire
Cable Length 7500 ft (22860 dm)
Number of Conductors 2 #
Rated Voltage 0.1500 kilovolts
Rated Amperage 27 amps
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
RP 0.5m CT to CU cbl (+ CT power conn) - 1-KAB2133-0.5 - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details