General CableUnderground Distribution Cable02309.XX.01
Description
PARALLEL TYPE
0.155 INCH X 0.296 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
150 V VOLTAGE RATING
19 AMPERE CURRENT RATING
-20 TO 60 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
SPOOL PACKAGE TYPE
STRANDED STRANDING
CAROL[R] BRAND
JACKET COLOR BLACK
General Cable
Done
Datasheet
Description
PARALLEL TYPE
0.155 INCH X 0.296 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
150 V VOLTAGE RATING
19 AMPERE CURRENT RATING
-20 TO 60 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
SPOOL PACKAGE TYPE
STRANDED STRANDING
CAROL[R] BRAND
JACKET COLOR BLACK
PARALLEL TYPE
0.155 INCH X 0.296 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
150 V VOLTAGE RATING
19 AMPERE CURRENT RATING
-20 TO 60 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
SPOOL PACKAGE TYPE
STRANDED STRANDING
CAROL[R] BRAND
JACKET COLOR BLACK
PARALLEL TYPE
0.155 INCH X 0.296 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
150 V VOLTAGE RATING
19 AMPERE CURRENT RATING
-20 TO 60 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
SPOOL PACKAGE TYPE
STRANDED STRANDING
CAROL[R] BRAND
JACKET COLOR BLACK
Supplier's Site
Datasheet
Technical Specifications
General Cable
Product Category
Electrical Power Wires
Product Number
02309.XX.01
Product Name
Underground Distribution Cable
Product Type
Multiconductor Cable; Transmission / Distribution Wire