General Cable Underground Distribution Cable 02309.66.01

Description
PARALLEL TYPE 50 FT 50 LENGTH IN FT 0.155 INCH X 0.296 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 150 V VOLTAGE RATING 19 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 27 LB PER CARTON WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CUFF PACKAGE TYPE STRANDED STRANDING CAROL[R] BRAND JACKET COLOR BLACK LENGTH IN FT - UOM FT
Datasheet
Description
PARALLEL TYPE 50 FT 50 LENGTH IN FT 0.155 INCH X 0.296 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 150 V VOLTAGE RATING 19 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 27 LB PER CARTON WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CUFF PACKAGE TYPE STRANDED STRANDING CAROL[R] BRAND JACKET COLOR BLACK LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 02309.66.01 - General Cable
Highland Heights, KY, USA
Underground Distribution Cable
02309.66.01
Underground Distribution Cable 02309.66.01
PARALLEL TYPE 50 FT 50 LENGTH IN FT 0.155 INCH X 0.296 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 150 V VOLTAGE RATING 19 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 27 LB PER CARTON WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CUFF PACKAGE TYPE STRANDED STRANDING CAROL[R] BRAND JACKET COLOR BLACK LENGTH IN FT - UOM FT
  • PARALLEL TYPE
  • 50 FT
  • 50 LENGTH IN FT
  • 0.155 INCH X 0.296 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 150 V VOLTAGE RATING
  • 19 AMPERE CURRENT RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 27 LB PER CARTON WEIGHT
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • CUFF PACKAGE TYPE
  • STRANDED STRANDING
  • CAROL[R] BRAND
  • JACKET COLOR BLACK
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 02309.66.01
Product Name Underground Distribution Cable
Product Type Multiconductor Cable; Transmission / Distribution Wire
Cable Length 50 ft (152 dm)
Number of Conductors 2 #
Rated Voltage 0.1500 kilovolts
Rated Amperage 19 amps
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - ST&ST(W) - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
View Details
Green PVC Single Wire - 56020090 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Pwr TwinBlade ™ - 10130796-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Rated Amperage 59 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details