General Cable Fixture Wire 02304.R5.90

Description
SPT-1 TYPE 250 FT 0.107 INCH X 0.21 INCH OUTER DIAMETER ANNEALED BARE/TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 41/34 STRANDS STRANDING CLEAR JACKET COLOR ROHS COMPLIANT APPLICATION SMALL APPLIANCE, LAMP, RADIO, JUKEBOX INSULATION THICKNESS 0.03 INCH
Datasheet
Description
SPT-1 TYPE 250 FT 0.107 INCH X 0.21 INCH OUTER DIAMETER ANNEALED BARE/TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 41/34 STRANDS STRANDING CLEAR JACKET COLOR ROHS COMPLIANT APPLICATION SMALL APPLIANCE, LAMP, RADIO, JUKEBOX INSULATION THICKNESS 0.03 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixture Wire - 02304.R5.90 - General Cable
Highland Heights, KY, USA
Fixture Wire
02304.R5.90
Fixture Wire 02304.R5.90
SPT-1 TYPE 250 FT 0.107 INCH X 0.21 INCH OUTER DIAMETER ANNEALED BARE/TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 41/34 STRANDS STRANDING CLEAR JACKET COLOR ROHS COMPLIANT APPLICATION SMALL APPLIANCE, LAMP, RADIO, JUKEBOX INSULATION THICKNESS 0.03 INCH
  • SPT-1 TYPE
  • 250 FT
  • 0.107 INCH X 0.21 INCH OUTER DIAMETER
  • ANNEALED BARE/TINNED COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • SPOOL PACKAGE TYPE
  • 41/34 STRANDS STRANDING
  • CLEAR JACKET COLOR
  • ROHS COMPLIANT
  • APPLICATION SMALL APPLIANCE, LAMP, RADIO, JUKEBOX
  • INSULATION THICKNESS 0.03 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 02304.R5.90
Product Name Fixture Wire
Product Type Multiconductor Cable
Cable Length 250 ft (762 dm)
Number of Conductors 2 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data