General Cable Fixture Wire 02303.R5.08

Description
SPT-2 TYPE 250 FT 0.155 INCH X 0.295 INCH OUTER DIAMETER ANNEALED BARE/TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 65/34 STRANDS STRANDING BROWN JACKET COLOR ROHS COMPLIANT APPLICATION SMALL APPLIANCE, LAMP, RADIO, JUKEBOX INSULATION THICKNESS 0.045 INCH
Datasheet
Description
SPT-2 TYPE 250 FT 0.155 INCH X 0.295 INCH OUTER DIAMETER ANNEALED BARE/TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 65/34 STRANDS STRANDING BROWN JACKET COLOR ROHS COMPLIANT APPLICATION SMALL APPLIANCE, LAMP, RADIO, JUKEBOX INSULATION THICKNESS 0.045 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixture Wire - 02303.R5.08 - General Cable
Highland Heights, KY, USA
Fixture Wire
02303.R5.08
Fixture Wire 02303.R5.08
SPT-2 TYPE 250 FT 0.155 INCH X 0.295 INCH OUTER DIAMETER ANNEALED BARE/TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 65/34 STRANDS STRANDING BROWN JACKET COLOR ROHS COMPLIANT APPLICATION SMALL APPLIANCE, LAMP, RADIO, JUKEBOX INSULATION THICKNESS 0.045 INCH
  • SPT-2 TYPE
  • 250 FT
  • 0.155 INCH X 0.295 INCH OUTER DIAMETER
  • ANNEALED BARE/TINNED COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • SPOOL PACKAGE TYPE
  • 65/34 STRANDS STRANDING
  • BROWN JACKET COLOR
  • ROHS COMPLIANT
  • APPLICATION SMALL APPLIANCE, LAMP, RADIO, JUKEBOX
  • INSULATION THICKNESS 0.045 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 02303.R5.08
Product Name Fixture Wire
Product Type Multiconductor Cable
Cable Length 250 ft (762 dm)
Number of Conductors 2 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3516/050-100 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 32.81 ft (100 dm)
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Multiconductor Cable (optional feature)
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details