General Cable Power Supply/Appliance Cord 02052.70.01

Description
BLACK COLOR 12 FT NEMA 5-15P CONFIGURATION UL APPROVAL 125 V VOLTAGE RATING 10 AMPERE CURRENT RATING 3 CONDUCTOR(S) 18 AWG CONDUCTOR SIZE SJT, PVC, 300 V, 60 DEG C CORD TYPE MALE PLUG STRAIGHT, STRAIGHT BLADE INLET CAROL[R] BRAND
Datasheet
Description
BLACK COLOR 12 FT NEMA 5-15P CONFIGURATION UL APPROVAL 125 V VOLTAGE RATING 10 AMPERE CURRENT RATING 3 CONDUCTOR(S) 18 AWG CONDUCTOR SIZE SJT, PVC, 300 V, 60 DEG C CORD TYPE MALE PLUG STRAIGHT, STRAIGHT BLADE INLET CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 02052.70.01 - General Cable
Highland Heights, KY, USA
Power Supply/Appliance Cord
02052.70.01
Power Supply/Appliance Cord 02052.70.01
BLACK COLOR 12 FT NEMA 5-15P CONFIGURATION UL APPROVAL 125 V VOLTAGE RATING 10 AMPERE CURRENT RATING 3 CONDUCTOR(S) 18 AWG CONDUCTOR SIZE SJT, PVC, 300 V, 60 DEG C CORD TYPE MALE PLUG STRAIGHT, STRAIGHT BLADE INLET CAROL[R] BRAND
  • BLACK COLOR
  • 12 FT
  • NEMA 5-15P CONFIGURATION
  • UL APPROVAL
  • 125 V VOLTAGE RATING
  • 10 AMPERE CURRENT RATING
  • 3 CONDUCTOR(S)
  • 18 AWG CONDUCTOR SIZE
  • SJT, PVC, 300 V, 60 DEG C CORD TYPE
  • MALE PLUG STRAIGHT, STRAIGHT BLADE INLET
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 02052.70.01
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assy, Iec C13-Bs 1363 Plug, 16.4Ft; Connector To Connector Schurter - 29Y3324 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
Rated Current 10 amps
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 1345780 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type Straight m12
Female End Type Unterminated
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details