General Cable Power Supply/Appliance Cord 02050.70.10

Description
GRAY COLOR 8 FT NEMA 5-15P CONFIGURATION UL APPROVAL REPLACEMENT USE APPLICATION 125 V VOLTAGE RATING 10 AMPERE CURRENT RATING 3 CONDUCTOR(S) 18 AWG CONDUCTOR SIZE SPT-1, PVC, 300 V, 60 DEG C CORD TYPE 5/8 INCH, STRIPPED ENDS OUTLET MALE PLUG STRAIGHT INLET
Datasheet
Description
GRAY COLOR 8 FT NEMA 5-15P CONFIGURATION UL APPROVAL REPLACEMENT USE APPLICATION 125 V VOLTAGE RATING 10 AMPERE CURRENT RATING 3 CONDUCTOR(S) 18 AWG CONDUCTOR SIZE SPT-1, PVC, 300 V, 60 DEG C CORD TYPE 5/8 INCH, STRIPPED ENDS OUTLET MALE PLUG STRAIGHT INLET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 02050.70.10 - General Cable
Highland Heights, KY, USA
Power Supply/Appliance Cord
02050.70.10
Power Supply/Appliance Cord 02050.70.10
GRAY COLOR 8 FT NEMA 5-15P CONFIGURATION UL APPROVAL REPLACEMENT USE APPLICATION 125 V VOLTAGE RATING 10 AMPERE CURRENT RATING 3 CONDUCTOR(S) 18 AWG CONDUCTOR SIZE SPT-1, PVC, 300 V, 60 DEG C CORD TYPE 5/8 INCH, STRIPPED ENDS OUTLET MALE PLUG STRAIGHT INLET
  • GRAY COLOR
  • 8 FT
  • NEMA 5-15P CONFIGURATION
  • UL APPROVAL
  • REPLACEMENT USE APPLICATION
  • 125 V VOLTAGE RATING
  • 10 AMPERE CURRENT RATING
  • 3 CONDUCTOR(S)
  • 18 AWG CONDUCTOR SIZE
  • SPT-1, PVC, 300 V, 60 DEG C CORD TYPE
  • 5/8 INCH, STRIPPED ENDS OUTLET
  • MALE PLUG STRAIGHT INLET
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 02050.70.10
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 8702209 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 98.43 inch (2500 mm)
Rated Voltage 250 volts
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 815917-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.2 inch (183 mm)
Rated Current 13 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details