General Cable Portable Cord 01824.44.01

Description
SOOW TYPE 2500 FT 2500 LENGTH IN FT 0.845 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) EPDM INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE CAROLPRENE[R] JACKET MATERIAL REEL PACKAGE TYPE 101/26 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 45 AMPERE LENGTH IN FT - UOM FT
Datasheet
Description
SOOW TYPE 2500 FT 2500 LENGTH IN FT 0.845 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) EPDM INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE CAROLPRENE[R] JACKET MATERIAL REEL PACKAGE TYPE 101/26 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 45 AMPERE LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 01824.44.01 - General Cable
Highland Heights, KY, USA
Portable Cord
01824.44.01
Portable Cord 01824.44.01
SOOW TYPE 2500 FT 2500 LENGTH IN FT 0.845 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) EPDM INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE CAROLPRENE[R] JACKET MATERIAL REEL PACKAGE TYPE 101/26 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 45 AMPERE LENGTH IN FT - UOM FT
  • SOOW TYPE
  • 2500 FT
  • 2500 LENGTH IN FT
  • 0.845 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • MSHA APPROVAL
  • PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • EPDM INSULATION MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN COLOR CODE
  • CAROLPRENE[R] JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 101/26 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • CURRENT RATING 45 AMPERE
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 01824.44.01
Product Name Portable Cord
Cord Color BLACK
Approvals MSHA
Number of Conductors 4
Cord Length 30000 inch (762000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 821110-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
International 2x0.75mm°� Black H05VV-F Cable - 86065070 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details