General Cable Portable Cord 01823.41.01

Description
SOOW TYPE 1000 FT 1000 LENGTH IN FT 0.89 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) EPDM INSULATION MATERIAL 4 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CAROLPRENE[R] JACKET MATERIAL REEL PACKAGE TYPE 119/25 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 70 AMPERE LENGTH IN FT - UOM FT
Datasheet
Description
SOOW TYPE 1000 FT 1000 LENGTH IN FT 0.89 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) EPDM INSULATION MATERIAL 4 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CAROLPRENE[R] JACKET MATERIAL REEL PACKAGE TYPE 119/25 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 70 AMPERE LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 01823.41.01 - General Cable
Highland Heights, KY, USA
Portable Cord
01823.41.01
Portable Cord 01823.41.01
SOOW TYPE 1000 FT 1000 LENGTH IN FT 0.89 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) EPDM INSULATION MATERIAL 4 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CAROLPRENE[R] JACKET MATERIAL REEL PACKAGE TYPE 119/25 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 70 AMPERE LENGTH IN FT - UOM FT
  • SOOW TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.89 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • MSHA APPROVAL
  • PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • EPDM INSULATION MATERIAL
  • 4 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • CAROLPRENE[R] JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 119/25 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • CURRENT RATING 70 AMPERE
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 01823.41.01
Product Name Portable Cord
Cord Color BLACK
Approvals MSHA
Number of Conductors 2
Cord Length 12000 inch (304800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, Japan, 2.0 m, Connector IEC C13, HVCTF3G0.75, black - 6047.6414 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; METI
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Sensor & Actuator Cables - 1646559 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Right angle m8
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
North American 15A NEMA Power Cord - 71804000250 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details