General Cable Portable Cord 01818.44.01

Description
SOOW TYPE 2500 FT 2500 LENGTH IN FT 1.17 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) EPDM INSULATION MATERIAL 2 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE CAROLPRENE[R] JACKET MATERIAL REEL PACKAGE TYPE 133/0.0211 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 80 AMPERE LENGTH IN FT - UOM FT
Datasheet
Description
SOOW TYPE 2500 FT 2500 LENGTH IN FT 1.17 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) EPDM INSULATION MATERIAL 2 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE CAROLPRENE[R] JACKET MATERIAL REEL PACKAGE TYPE 133/0.0211 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 80 AMPERE LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 01818.44.01 - General Cable
Highland Heights, KY, USA
Portable Cord
01818.44.01
Portable Cord 01818.44.01
SOOW TYPE 2500 FT 2500 LENGTH IN FT 1.17 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) EPDM INSULATION MATERIAL 2 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE CAROLPRENE[R] JACKET MATERIAL REEL PACKAGE TYPE 133/0.0211 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 80 AMPERE LENGTH IN FT - UOM FT
  • SOOW TYPE
  • 2500 FT
  • 2500 LENGTH IN FT
  • 1.17 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • MSHA APPROVAL
  • PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • EPDM INSULATION MATERIAL
  • 2 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN COLOR CODE
  • CAROLPRENE[R] JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 133/0.0211 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • CURRENT RATING 80 AMPERE
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 01818.44.01
Product Name Portable Cord
Cord Color BLACK
Approvals MSHA
Number of Conductors 4
Cord Length 30000 inch (762000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
North American 7Amp Jumper Cord Set w/ C5 Connector - 86254190 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
IEC Power Cords - 813222-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 98.42 inch (2500 mm)
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details