General Cable Portable Cord 01811.99.01

Description
SOOW TYPE 0.66 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) EPDM INSULATION MATERIAL 8 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CAROLPRENE[R] JACKET MATERIAL REEL PACKAGE TYPE 65/36 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 40 AMPERE
Datasheet
Description
SOOW TYPE 0.66 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) EPDM INSULATION MATERIAL 8 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CAROLPRENE[R] JACKET MATERIAL REEL PACKAGE TYPE 65/36 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 40 AMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 01811.99.01 - General Cable
Highland Heights, KY, USA
Portable Cord
01811.99.01
Portable Cord 01811.99.01
SOOW TYPE 0.66 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) EPDM INSULATION MATERIAL 8 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CAROLPRENE[R] JACKET MATERIAL REEL PACKAGE TYPE 65/36 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 40 AMPERE
  • SOOW TYPE
  • 0.66 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • MSHA APPROVAL
  • PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • EPDM INSULATION MATERIAL
  • 8 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • CAROLPRENE[R] JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 65/36 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • CURRENT RATING 40 AMPERE
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 01811.99.01
Product Name Portable Cord
Cord Color BLACK
Approvals MSHA
Number of Conductors 2
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1860357 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M8 x m12
Cord Length 19.69 inch (500 mm)
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
NEMA line Outlet 5-20R, Snap-in Mounting, Front Side, IDC- or Quick-connect for Line-Terminal - NR520 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Female End Type NEMA 5-20R
Jacket Material

Thermoplastic, black / grey / white, UL 94V-0

View Details