General Cable Industrial Cord/Cable 01777.35.01

Description
WELDING CABLE, CLASS K TYPE 250 FT 0.4 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 100 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 4 AWG CONDUCTOR SIZE PREMIUM GRADE EPDM JACKET MATERIAL REEL PACKAGE TYPE 406/30 STRANDS STRANDING BLACK JACKET COLOR CAROLPRENE[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE ABRASION RESISTANT
Datasheet
Description
WELDING CABLE, CLASS K TYPE 250 FT 0.4 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 100 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 4 AWG CONDUCTOR SIZE PREMIUM GRADE EPDM JACKET MATERIAL REEL PACKAGE TYPE 406/30 STRANDS STRANDING BLACK JACKET COLOR CAROLPRENE[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE ABRASION RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 01777.35.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
01777.35.01
Industrial Cord/Cable 01777.35.01
WELDING CABLE, CLASS K TYPE 250 FT 0.4 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 100 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 4 AWG CONDUCTOR SIZE PREMIUM GRADE EPDM JACKET MATERIAL REEL PACKAGE TYPE 406/30 STRANDS STRANDING BLACK JACKET COLOR CAROLPRENE[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE ABRASION RESISTANT
  • WELDING CABLE, CLASS K TYPE
  • 250 FT
  • 0.4 INCH OUTER DIAMETER
  • ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 100 AMPERE CURRENT RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • 4 AWG CONDUCTOR SIZE
  • PREMIUM GRADE EPDM JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 406/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROLPRENE[R] BRAND
  • ROHS COMPLIANT
  • CONSTRUCTIONAL FEATURE ABRASION RESISTANT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 01777.35.01
Product Name Industrial Cord/Cable
Product Type Single Conductor Wire
Cable Length 250 ft (762 dm)
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
Rated Amperage 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable USB-A power&(M)to USB-B(M),1m,USB2 - AO-0732--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Power Cable (optional feature); Multiconductor Cable (optional feature)
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Power cable - 756-3501/050-075 - WAGO
Specs
Product Type Power Cable; M12 socket - Free end
Standards / Approvals RoHS
Cable Length 24.61 ft (75 dm)
View Details
2 suppliers