General Cable Industrial Cord/Cable 01773.38.01

Description
WELDING CABLE, CLASS K TYPE 500 FT 0.615 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 223 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 2/0 AWG CONDUCTOR SIZE PREMIUM GRADE EPDM JACKET MATERIAL REEL PACKAGE TYPE 1274/30 STRANDS STRANDING BLACK JACKET COLOR CAROLPRENE[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE ABRASION RESISTANT
Datasheet
Description
WELDING CABLE, CLASS K TYPE 500 FT 0.615 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 223 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 2/0 AWG CONDUCTOR SIZE PREMIUM GRADE EPDM JACKET MATERIAL REEL PACKAGE TYPE 1274/30 STRANDS STRANDING BLACK JACKET COLOR CAROLPRENE[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE ABRASION RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 01773.38.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
01773.38.01
Industrial Cord/Cable 01773.38.01
WELDING CABLE, CLASS K TYPE 500 FT 0.615 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 223 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 2/0 AWG CONDUCTOR SIZE PREMIUM GRADE EPDM JACKET MATERIAL REEL PACKAGE TYPE 1274/30 STRANDS STRANDING BLACK JACKET COLOR CAROLPRENE[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE ABRASION RESISTANT
  • WELDING CABLE, CLASS K TYPE
  • 500 FT
  • 0.615 INCH OUTER DIAMETER
  • ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 223 AMPERE CURRENT RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • 2/0 AWG CONDUCTOR SIZE
  • PREMIUM GRADE EPDM JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 1274/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROLPRENE[R] BRAND
  • ROHS COMPLIANT
  • CONSTRUCTIONAL FEATURE ABRASION RESISTANT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 01773.38.01
Product Name Industrial Cord/Cable
Product Type Single Conductor Wire
Cable Length 500 ft (1524 dm)
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K Single Fine Wire Stranded - 86023120 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.3000 to 0.5000 kilovolts
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Cable XLR to 2xYellow Faston,3m,DC Power - AO-1490-D-030- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details