General Cable Industrial Cord/Cable 01772.35.03

Description
WELDING CABLE, CLASS K TYPE 250 FT 0.67 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 265 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 3/0 AWG CONDUCTOR SIZE PREMIUM GRADE EPDM JACKET MATERIAL REEL PACKAGE TYPE 1613/30 STRANDS STRANDING RED JACKET COLOR CAROLPRENE[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE ABRASION RESISTANT
Datasheet
Description
WELDING CABLE, CLASS K TYPE 250 FT 0.67 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 265 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 3/0 AWG CONDUCTOR SIZE PREMIUM GRADE EPDM JACKET MATERIAL REEL PACKAGE TYPE 1613/30 STRANDS STRANDING RED JACKET COLOR CAROLPRENE[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE ABRASION RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 01772.35.03 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
01772.35.03
Industrial Cord/Cable 01772.35.03
WELDING CABLE, CLASS K TYPE 250 FT 0.67 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 265 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 3/0 AWG CONDUCTOR SIZE PREMIUM GRADE EPDM JACKET MATERIAL REEL PACKAGE TYPE 1613/30 STRANDS STRANDING RED JACKET COLOR CAROLPRENE[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE ABRASION RESISTANT
  • WELDING CABLE, CLASS K TYPE
  • 250 FT
  • 0.67 INCH OUTER DIAMETER
  • ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 265 AMPERE CURRENT RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • 3/0 AWG CONDUCTOR SIZE
  • PREMIUM GRADE EPDM JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 1613/30 STRANDS STRANDING
  • RED JACKET COLOR
  • CAROLPRENE[R] BRAND
  • ROHS COMPLIANT
  • CONSTRUCTIONAL FEATURE ABRASION RESISTANT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 01772.35.03
Product Name Industrial Cord/Cable
Product Type Single Conductor Wire
Cable Length 250 ft (762 dm)
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Cables for Installation in Cable Trays, TR 600 CY black -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 1 kilovolts
Rated Temperature 105 C (221 F)
View Details
Power cable - 756-3506/050-075 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 24.61 ft (75 dm)
View Details
2 suppliers
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Power Cable (optional feature); Multiconductor Cable (optional feature)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details