General Cable Industrial Cord/Cable 01772.35.01

Description
WELDING CABLE TYPE 250 FT 250 LENGTH IN FT 0.675 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 VAC VOLTAGE RATING 265 AMPERE CURRENT RATING 95 DEG F TEMPERATURE RATING EPDM INSULATION MATERIAL 3/0 AWG CONDUCTOR SIZE CARTON PACKAGE TYPE 1586/30 STRANDS STRANDING BLACK JACKET COLOR CAROLPRENE[R] BRAND LENGTH IN FT - UOM FT
Datasheet
Description
WELDING CABLE TYPE 250 FT 250 LENGTH IN FT 0.675 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 VAC VOLTAGE RATING 265 AMPERE CURRENT RATING 95 DEG F TEMPERATURE RATING EPDM INSULATION MATERIAL 3/0 AWG CONDUCTOR SIZE CARTON PACKAGE TYPE 1586/30 STRANDS STRANDING BLACK JACKET COLOR CAROLPRENE[R] BRAND LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 01772.35.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
01772.35.01
Industrial Cord/Cable 01772.35.01
WELDING CABLE TYPE 250 FT 250 LENGTH IN FT 0.675 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 VAC VOLTAGE RATING 265 AMPERE CURRENT RATING 95 DEG F TEMPERATURE RATING EPDM INSULATION MATERIAL 3/0 AWG CONDUCTOR SIZE CARTON PACKAGE TYPE 1586/30 STRANDS STRANDING BLACK JACKET COLOR CAROLPRENE[R] BRAND LENGTH IN FT - UOM FT
  • WELDING CABLE TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 0.675 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • 600 VAC VOLTAGE RATING
  • 265 AMPERE CURRENT RATING
  • 95 DEG F TEMPERATURE RATING
  • EPDM INSULATION MATERIAL
  • 3/0 AWG CONDUCTOR SIZE
  • CARTON PACKAGE TYPE
  • 1586/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROLPRENE[R] BRAND
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 01772.35.01
Product Name Industrial Cord/Cable
Cable Length 250 ft (762 dm)
Rated Voltage 0.6000 kilovolts
Rated Amperage 265 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable XLR to Car Plug, 3m, DC Power - AO-1489-D-030- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
Rated Temperature 70 C (158 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature)
Standards / Approvals USP Class VI; ISO
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Power cable - 756-3511/050-020 - WAGO
Specs
Product Type Power Cable; M12 Socket - free end
Standards / Approvals RoHS
Cable Length 6.56 ft (20 dm)
View Details