General Cable Industrial Cord/Cable 01768.38.04

Description
WELDING CABLE, TYPE RHH/RHW, CLASS M TYPE 500 FT 0.37 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 105 AMPERE CURRENT RATING -50 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 6 AWG CONDUCTOR SIZE OIL RESISTANT, SUPER VU-TRON JACKET MATERIAL REEL PACKAGE TYPE 660/34 STRANDS STRANDING ORANGE JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE WEATHER/ABRASION/OZO NE RESISTANT
Datasheet
Description
WELDING CABLE, TYPE RHH/RHW, CLASS M TYPE 500 FT 0.37 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 105 AMPERE CURRENT RATING -50 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 6 AWG CONDUCTOR SIZE OIL RESISTANT, SUPER VU-TRON JACKET MATERIAL REEL PACKAGE TYPE 660/34 STRANDS STRANDING ORANGE JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE WEATHER/ABRASION/OZO NE RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 01768.38.04 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
01768.38.04
Industrial Cord/Cable 01768.38.04
WELDING CABLE, TYPE RHH/RHW, CLASS M TYPE 500 FT 0.37 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 105 AMPERE CURRENT RATING -50 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 6 AWG CONDUCTOR SIZE OIL RESISTANT, SUPER VU-TRON JACKET MATERIAL REEL PACKAGE TYPE 660/34 STRANDS STRANDING ORANGE JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE WEATHER/ABRASION/OZO NE RESISTANT
  • WELDING CABLE, TYPE RHH/RHW, CLASS M TYPE
  • 500 FT
  • 0.37 INCH OUTER DIAMETER
  • ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 105 AMPERE CURRENT RATING
  • -50 TO 90 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • 6 AWG CONDUCTOR SIZE
  • OIL RESISTANT, SUPER VU-TRON JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 660/34 STRANDS STRANDING
  • ORANGE JACKET COLOR
  • SUPER VU-TRON[R] BRAND
  • ROHS COMPLIANT
  • CONSTRUCTIONAL FEATURE WEATHER/ABRASION/OZONE RESISTANT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 01768.38.04
Product Name Industrial Cord/Cable
Product Type Single Conductor Wire
Cable Length 500 ft (1524 dm)
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
Rated Amperage 105 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable XLR to 2xYellow Faston,3m,DC Power - AO-1490-D-030- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Multiconductor Cable (optional feature)
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Power cable - 756-3503/050-075 - WAGO
Specs
Product Type Power Cable; M12 plug - Free end
Standards / Approvals RoHS
Cable Length 24.61 ft (75 dm)
View Details
2 suppliers