General Cable Industrial Cord/Cable 01767.41.04

Description
WELDING CABLE TYPE 1000 FT 1000 LENGTH IN FT 0.42 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 140 AMPERE CURRENT RATING -50 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 4 AWG CONDUCTOR SIZE OIL RESISTANT VU-TRON[R] JACKET MATERIAL REEL PACKAGE TYPE 1045/34 STRANDS STRANDING ORANGE JACKET COLOR CAROL[R] BRAND WEIGHT 190 LB/MFT LENGTH IN FT - UOM FT
Datasheet
Description
WELDING CABLE TYPE 1000 FT 1000 LENGTH IN FT 0.42 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 140 AMPERE CURRENT RATING -50 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 4 AWG CONDUCTOR SIZE OIL RESISTANT VU-TRON[R] JACKET MATERIAL REEL PACKAGE TYPE 1045/34 STRANDS STRANDING ORANGE JACKET COLOR CAROL[R] BRAND WEIGHT 190 LB/MFT LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 01767.41.04 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
01767.41.04
Industrial Cord/Cable 01767.41.04
WELDING CABLE TYPE 1000 FT 1000 LENGTH IN FT 0.42 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 140 AMPERE CURRENT RATING -50 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 4 AWG CONDUCTOR SIZE OIL RESISTANT VU-TRON[R] JACKET MATERIAL REEL PACKAGE TYPE 1045/34 STRANDS STRANDING ORANGE JACKET COLOR CAROL[R] BRAND WEIGHT 190 LB/MFT LENGTH IN FT - UOM FT
  • WELDING CABLE TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.42 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 600 V VOLTAGE RATING
  • 140 AMPERE CURRENT RATING
  • -50 TO 90 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • 4 AWG CONDUCTOR SIZE
  • OIL RESISTANT VU-TRON[R] JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 1045/34 STRANDS STRANDING
  • ORANGE JACKET COLOR
  • CAROL[R] BRAND
  • WEIGHT 190 LB/MFT
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 01767.41.04
Product Name Industrial Cord/Cable
Product Type Single Conductor Wire
Cable Length 1000 ft (3048 dm)
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
Rated Amperage 140 amps
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 2468 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Pwr TwinBlade ™ - 10126974-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Approvals RoHS
Rated Amperage 100 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details