General Cable Industrial Cord/Cable 01766.XX.04

Description
WELDING CABLE, TYPE RHH/RHW, CLASS M TYPE 0.475 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 190 AMPERE CURRENT RATING -50 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 2 AWG CONDUCTOR SIZE OIL RESISTANT, SUPER VU-TRON JACKET MATERIAL SHORTS PACKAGE TYPE 1634/34 STRANDS STRANDING ORANGE JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE WEATHER/ABRASION/OZO NE RESISTANT
Datasheet
Description
WELDING CABLE, TYPE RHH/RHW, CLASS M TYPE 0.475 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 190 AMPERE CURRENT RATING -50 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 2 AWG CONDUCTOR SIZE OIL RESISTANT, SUPER VU-TRON JACKET MATERIAL SHORTS PACKAGE TYPE 1634/34 STRANDS STRANDING ORANGE JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE WEATHER/ABRASION/OZO NE RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 01766.XX.04 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
01766.XX.04
Industrial Cord/Cable 01766.XX.04
WELDING CABLE, TYPE RHH/RHW, CLASS M TYPE 0.475 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 190 AMPERE CURRENT RATING -50 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 2 AWG CONDUCTOR SIZE OIL RESISTANT, SUPER VU-TRON JACKET MATERIAL SHORTS PACKAGE TYPE 1634/34 STRANDS STRANDING ORANGE JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE WEATHER/ABRASION/OZO NE RESISTANT
  • WELDING CABLE, TYPE RHH/RHW, CLASS M TYPE
  • 0.475 INCH OUTER DIAMETER
  • ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 600 V VOLTAGE RATING
  • 190 AMPERE CURRENT RATING
  • -50 TO 90 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • 2 AWG CONDUCTOR SIZE
  • OIL RESISTANT, SUPER VU-TRON JACKET MATERIAL
  • SHORTS PACKAGE TYPE
  • 1634/34 STRANDS STRANDING
  • ORANGE JACKET COLOR
  • SUPER VU-TRON[R] BRAND
  • ROHS COMPLIANT
  • CONSTRUCTIONAL FEATURE WEATHER/ABRASION/OZONE RESISTANT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 01766.XX.04
Product Name Industrial Cord/Cable
Product Type Single Conductor Wire
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
Rated Amperage 190 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable USB-A power&(M)to USB-B(M),1m,USB2 - AO-0732--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature)
Standards / Approvals USP Class VI; ISO
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Power cable - 756-3511/050-020 - WAGO
Specs
Product Type Power Cable; M12 Socket - free end
Standards / Approvals RoHS
Cable Length 6.56 ft (20 dm)
View Details