General Cable Industrial Cord/Cable 01766.44.04

Description
WELDING CABLE TYPE 2500 FT 2500 LENGTH IN FT 0.475 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 190 AMPERE CURRENT RATING -50 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 2 AWG CONDUCTOR SIZE OIL RESISTANT VU-TRON[R] JACKET MATERIAL REEL PACKAGE TYPE 1650/34 STRANDS STRANDING ORANGE JACKET COLOR CAROL[R] BRAND WEIGHT 260 LB/MFT LENGTH IN FT - UOM FT
Datasheet
Description
WELDING CABLE TYPE 2500 FT 2500 LENGTH IN FT 0.475 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 190 AMPERE CURRENT RATING -50 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 2 AWG CONDUCTOR SIZE OIL RESISTANT VU-TRON[R] JACKET MATERIAL REEL PACKAGE TYPE 1650/34 STRANDS STRANDING ORANGE JACKET COLOR CAROL[R] BRAND WEIGHT 260 LB/MFT LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 01766.44.04 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
01766.44.04
Industrial Cord/Cable 01766.44.04
WELDING CABLE TYPE 2500 FT 2500 LENGTH IN FT 0.475 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 190 AMPERE CURRENT RATING -50 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 2 AWG CONDUCTOR SIZE OIL RESISTANT VU-TRON[R] JACKET MATERIAL REEL PACKAGE TYPE 1650/34 STRANDS STRANDING ORANGE JACKET COLOR CAROL[R] BRAND WEIGHT 260 LB/MFT LENGTH IN FT - UOM FT
  • WELDING CABLE TYPE
  • 2500 FT
  • 2500 LENGTH IN FT
  • 0.475 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 600 V VOLTAGE RATING
  • 190 AMPERE CURRENT RATING
  • -50 TO 90 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • 2 AWG CONDUCTOR SIZE
  • OIL RESISTANT VU-TRON[R] JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 1650/34 STRANDS STRANDING
  • ORANGE JACKET COLOR
  • CAROL[R] BRAND
  • WEIGHT 260 LB/MFT
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 01766.44.04
Product Name Industrial Cord/Cable
Product Type Single Conductor Wire
Cable Length 2500 ft (7620 dm)
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
Rated Amperage 190 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3515/050-300 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 98.43 ft (300 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Power Cable (optional feature); Multiconductor Cable (optional feature)
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details