General Cable Industrial Cord/Cable 01765.35.04

Description
WELDING CABLE TYPE 250 FT 250 LENGTH IN FT 0.525 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 VAC VOLTAGE RATING 220 AMPERE CURRENT RATING 95 DEG F TEMPERATURE RATING 1 AWG CONDUCTOR SIZE 2090/34 STRANDS STRANDING ORANGE JACKET COLOR SUPER VU-TRON[R] BRAND LENGTH IN FT - UOM FT
Datasheet
Description
WELDING CABLE TYPE 250 FT 250 LENGTH IN FT 0.525 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 VAC VOLTAGE RATING 220 AMPERE CURRENT RATING 95 DEG F TEMPERATURE RATING 1 AWG CONDUCTOR SIZE 2090/34 STRANDS STRANDING ORANGE JACKET COLOR SUPER VU-TRON[R] BRAND LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 01765.35.04 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
01765.35.04
Industrial Cord/Cable 01765.35.04
WELDING CABLE TYPE 250 FT 250 LENGTH IN FT 0.525 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 VAC VOLTAGE RATING 220 AMPERE CURRENT RATING 95 DEG F TEMPERATURE RATING 1 AWG CONDUCTOR SIZE 2090/34 STRANDS STRANDING ORANGE JACKET COLOR SUPER VU-TRON[R] BRAND LENGTH IN FT - UOM FT
  • WELDING CABLE TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 0.525 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 600 VAC VOLTAGE RATING
  • 220 AMPERE CURRENT RATING
  • 95 DEG F TEMPERATURE RATING
  • 1 AWG CONDUCTOR SIZE
  • 2090/34 STRANDS STRANDING
  • ORANGE JACKET COLOR
  • SUPER VU-TRON[R] BRAND
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 01765.35.04
Product Name Industrial Cord/Cable
Cable Length 250 ft (762 dm)
Rated Voltage 0.6000 kilovolts
Rated Amperage 220 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cables and Wires // Halogen-free Cables // Halogen-free SABIX® Ultra - Continuously Flexible with Highest Fire Protection // SABIX® S 712 C FRNC C1 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.6000 to 1 kilovolts
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Power cable - 756-3512/050-020 - WAGO
Specs
Product Type Power Cable; M12 Socket - free end
Standards / Approvals RoHS
Cable Length 6.56 ft (20 dm)
View Details