General Cable Industrial Cord/Cable 01762.XX.04

Description
WELDING CABLE, TYPE RHH/RHW, CLASS M TYPE 0.7 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 350 AMPERE CURRENT RATING -50 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 3/0 AWG CONDUCTOR SIZE OIL RESISTANT, SUPER VU-TRON JACKET MATERIAL SHORTS PACKAGE TYPE 4214/34 STRANDS STRANDING ORANGE JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE WEATHER/ABRASION/OZO NE RESISTANT
Datasheet
Description
WELDING CABLE, TYPE RHH/RHW, CLASS M TYPE 0.7 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 350 AMPERE CURRENT RATING -50 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 3/0 AWG CONDUCTOR SIZE OIL RESISTANT, SUPER VU-TRON JACKET MATERIAL SHORTS PACKAGE TYPE 4214/34 STRANDS STRANDING ORANGE JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE WEATHER/ABRASION/OZO NE RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 01762.XX.04 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
01762.XX.04
Industrial Cord/Cable 01762.XX.04
WELDING CABLE, TYPE RHH/RHW, CLASS M TYPE 0.7 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 350 AMPERE CURRENT RATING -50 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 3/0 AWG CONDUCTOR SIZE OIL RESISTANT, SUPER VU-TRON JACKET MATERIAL SHORTS PACKAGE TYPE 4214/34 STRANDS STRANDING ORANGE JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE WEATHER/ABRASION/OZO NE RESISTANT
  • WELDING CABLE, TYPE RHH/RHW, CLASS M TYPE
  • 0.7 INCH OUTER DIAMETER
  • ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 600 V VOLTAGE RATING
  • 350 AMPERE CURRENT RATING
  • -50 TO 90 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • 3/0 AWG CONDUCTOR SIZE
  • OIL RESISTANT, SUPER VU-TRON JACKET MATERIAL
  • SHORTS PACKAGE TYPE
  • 4214/34 STRANDS STRANDING
  • ORANGE JACKET COLOR
  • SUPER VU-TRON[R] BRAND
  • ROHS COMPLIANT
  • CONSTRUCTIONAL FEATURE WEATHER/ABRASION/OZONE RESISTANT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 01762.XX.04
Product Name Industrial Cord/Cable
Product Type Single Conductor Wire
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
Rated Amperage 350 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable XLR to Car Plug, 3m, DC Power - AO-1489-D-030- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
Rated Temperature 70 C (158 F)
View Details
Silicone Flexible Power Cable - CW6044-18 - Cooner Wire Company
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.6000 kilovolts
Rated Temperature 150 C (302 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Power Cable (optional feature); Multiconductor Cable (optional feature)
View Details
Power cable - 756-3501/050-100 - WAGO
Specs
Product Type Power Cable; M12 socket - Free end
Standards / Approvals RoHS
Cable Length 32.81 ft (100 dm)
View Details
2 suppliers