General Cable Industrial Cord/Cable 01762.41.04

Description
WELDING CABLE TYPE 250 FT 250 LENGTH IN FT 0.7 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 VAC VOLTAGE RATING 350 AMPERE CURRENT RATING 105.8 DEG F TEMPERATURE RATING 3/0 AWG CONDUCTOR SIZE 4180/34 STRANDS STRANDING ORANGE JACKET COLOR SUPER VU-TRON[R] BRAND LENGTH IN FT - UOM FT
Datasheet
Description
WELDING CABLE TYPE 250 FT 250 LENGTH IN FT 0.7 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 VAC VOLTAGE RATING 350 AMPERE CURRENT RATING 105.8 DEG F TEMPERATURE RATING 3/0 AWG CONDUCTOR SIZE 4180/34 STRANDS STRANDING ORANGE JACKET COLOR SUPER VU-TRON[R] BRAND LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 01762.41.04 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
01762.41.04
Industrial Cord/Cable 01762.41.04
WELDING CABLE TYPE 250 FT 250 LENGTH IN FT 0.7 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 VAC VOLTAGE RATING 350 AMPERE CURRENT RATING 105.8 DEG F TEMPERATURE RATING 3/0 AWG CONDUCTOR SIZE 4180/34 STRANDS STRANDING ORANGE JACKET COLOR SUPER VU-TRON[R] BRAND LENGTH IN FT - UOM FT
  • WELDING CABLE TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 0.7 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 600 VAC VOLTAGE RATING
  • 350 AMPERE CURRENT RATING
  • 105.8 DEG F TEMPERATURE RATING
  • 3/0 AWG CONDUCTOR SIZE
  • 4180/34 STRANDS STRANDING
  • ORANGE JACKET COLOR
  • SUPER VU-TRON[R] BRAND
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 01762.41.04
Product Name Industrial Cord/Cable
Cable Length 250 ft (762 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Green/Yellow PVC Single Wire - 56020030 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Power cable for 2827 to Netgear Switch ( - AQ-0643--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details