General Cable Carolprene® Jacketed Type SJOOW Portable Cord - 12 AWG 3 Conductor - 300V - Black - 01380 01380.XX.01

Description
This Carol Brand 12 guage, 3 conductor type SJOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 01380.XX.01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJOOW AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 300V NOMINAL OD (IN) : 0.43 NOMINAL OD (MM) : 10.92 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.03 INSULATION THICKNESS (MM) : 0.76 AMPERAGE (AMPS) : 25 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 136
Description
This Carol Brand 12 guage, 3 conductor type SJOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 01380.XX.01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJOOW AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 300V NOMINAL OD (IN) : 0.43 NOMINAL OD (MM) : 10.92 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.03 INSULATION THICKNESS (MM) : 0.76 AMPERAGE (AMPS) : 25 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 136

Suppliers

Company
Product
Description
Supplier Links
Carolprene® Jacketed Type SJOOW Portable Cord - 12 AWG 3 Conductor - 300V - Black - 01380 - CARSJOOW-12/3-0 - Lapp Tannehill
Savage, MN, United States
Carolprene® Jacketed Type SJOOW Portable Cord - 12 AWG 3 Conductor - 300V - Black - 01380
CARSJOOW-12/3-0
Carolprene® Jacketed Type SJOOW Portable Cord - 12 AWG 3 Conductor - 300V - Black - 01380 CARSJOOW-12/3-0
This Carol Brand 12 guage, 3 conductor type SJOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 01380.XX.01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJOOW AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 300V NOMINAL OD (IN) : 0.43 NOMINAL OD (MM) : 10.92 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.03 INSULATION THICKNESS (MM) : 0.76 AMPERAGE (AMPS) : 25 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 136

This Carol Brand 12 guage, 3 conductor type SJOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a black jacketed cable.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 01380.XX.01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJOOW AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 300V NOMINAL OD (IN) : 0.43 NOMINAL OD (MM) : 10.92 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.03 INSULATION THICKNESS (MM) : 0.76 AMPERAGE (AMPS) : 25 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 136

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number CARSJOOW-12/3-0
Product Name Carolprene® Jacketed Type SJOOW Portable Cord - 12 AWG 3 Conductor - 300V - Black - 01380
Cable Jacket Carolprene® Thermoset Rubber
Cable Insulation Ethylene Propylene Diene Elastomer; EPDM
Cable Conductor Copper; Bare copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 361854 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Silicone Multiconductor Cable - AS155-22-4J - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Strainsert Cable - TMT4 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Teflon; FEP Teflon
Cable Shielding Foil; Foil Shield
View Details