01343.46.01 -- PORTABLE CORD
General Cable
Portable Cord
01343.46.01
Description
SJOOW TYPE
5000 FT
5000 LENGTH IN FT
4 CONDUCTOR(S)
16 AWG CONDUCTOR SIZE
REEL PACKAGE TYPE
BLACK JACKET COLOR
LENGTH IN FT - UOM FT
Description
SJOOW TYPE
5000 FT
5000 LENGTH IN FT
4 CONDUCTOR(S)
16 AWG CONDUCTOR SIZE
REEL PACKAGE TYPE
BLACK JACKET COLOR
LENGTH IN FT - UOM FT
Datasheet
Suppliers
SJOOW TYPE
5000 FT
5000 LENGTH IN FT
4 CONDUCTOR(S)
16 AWG CONDUCTOR SIZE
REEL PACKAGE TYPE
BLACK JACKET COLOR
LENGTH IN FT - UOM FT
- SJOOW TYPE
- 5000 FT
- 5000 LENGTH IN FT
- 4 CONDUCTOR(S)
- 16 AWG CONDUCTOR SIZE
- REEL PACKAGE TYPE
- BLACK JACKET COLOR
- LENGTH IN FT - UOM FT
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
01343.46.01 |
|
Product Name
|
Portable Cord |
|
Cord Color
|
BLACK
|
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
RoHS; IMQ; UL Listing Mark; VDE
Cord Length
98.43 inch (2500 mm)
Jacket Material
Polyvinyl Chloride; PVC, black
View Details
Pelonis Technologies, Inc.
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors
2
Cord Length
24.02 inch (610 mm)
View Details
Approvals
RoHS; EU RoHS Compliant
Cord Length
78.7 inch (1999 mm)
Rated Current
15 amps
View Details