General Cable Portable Cord 01342.15T.01

Description
SJOOW TYPE 250 FT 0.33 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 300 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE WATER RESISTANT CAROLPRENE JACKET MATERIAL SPOOL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 13 AMPERE INSULATION THICKNESS 0.03 INCH
Datasheet
Description
SJOOW TYPE 250 FT 0.33 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 300 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE WATER RESISTANT CAROLPRENE JACKET MATERIAL SPOOL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 13 AMPERE INSULATION THICKNESS 0.03 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 01342.15T.01 - General Cable
Highland Heights, KY, USA
Portable Cord
01342.15T.01
Portable Cord 01342.15T.01
SJOOW TYPE 250 FT 0.33 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 300 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE WATER RESISTANT CAROLPRENE JACKET MATERIAL SPOOL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 13 AMPERE INSULATION THICKNESS 0.03 INCH
  • SJOOW TYPE
  • 250 FT
  • 0.33 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION
  • 300 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • WATER RESISTANT CAROLPRENE JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 26/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZONE/MOISTURE/ABRASION/SUNLIGHT RESISTANT
  • CURRENT RATING 13 AMPERE
  • INSULATION THICKNESS 0.03 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 01342.15T.01
Product Name Portable Cord
Cord Color Black
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Cord Length 3000 inch (76200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Europlug, V-Lock cord retaining, 5.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2153 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 8920567 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Straight m8
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details