01305.46.01 -- PORTABLE CORD
General Cable
Portable Cord
01305.46.01
Description
SJ TYPE
5000 FT
5000 LENGTH IN FT
2 CONDUCTOR(S)
16 AWG CONDUCTOR SIZE
REEL PACKAGE TYPE
BLACK JACKET COLOR
LENGTH IN FT - UOM FT
Description
SJ TYPE
5000 FT
5000 LENGTH IN FT
2 CONDUCTOR(S)
16 AWG CONDUCTOR SIZE
REEL PACKAGE TYPE
BLACK JACKET COLOR
LENGTH IN FT - UOM FT
Datasheet
Suppliers
SJ TYPE
5000 FT
5000 LENGTH IN FT
2 CONDUCTOR(S)
16 AWG CONDUCTOR SIZE
REEL PACKAGE TYPE
BLACK JACKET COLOR
LENGTH IN FT - UOM FT
- SJ TYPE
- 5000 FT
- 5000 LENGTH IN FT
- 2 CONDUCTOR(S)
- 16 AWG CONDUCTOR SIZE
- REEL PACKAGE TYPE
- BLACK JACKET COLOR
- LENGTH IN FT - UOM FT
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
01305.46.01 |
|
Product Name
|
Portable Cord |
|
Cord Color
|
BLACK
|
Unlock Full Specs
to access all available technical data
Similar Products
Cord Length
78.74 inch (2000 mm)
Rated Current
10 amps
Rated Voltage
250 volts
View Details
Pelonis Technologies, Inc.
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors
2
Cord Length
35.98 inch (914 mm)
View Details
Approvals
RoHS
Cord Length
19.69 inch (500 mm)
Rated Voltage
30 volts
View Details