01302.46.01 -- PORTABLE CORD
General Cable
Portable Cord
01302.46.01
Description
SJ TYPE
5000 FT
5000 LENGTH IN FT
2 CONDUCTOR(S)
18 AWG CONDUCTOR SIZE
REEL PACKAGE TYPE
BLACK JACKET COLOR
LENGTH IN FT - UOM FT
Description
SJ TYPE
5000 FT
5000 LENGTH IN FT
2 CONDUCTOR(S)
18 AWG CONDUCTOR SIZE
REEL PACKAGE TYPE
BLACK JACKET COLOR
LENGTH IN FT - UOM FT
Datasheet
Suppliers
SJ TYPE
5000 FT
5000 LENGTH IN FT
2 CONDUCTOR(S)
18 AWG CONDUCTOR SIZE
REEL PACKAGE TYPE
BLACK JACKET COLOR
LENGTH IN FT - UOM FT
- SJ TYPE
- 5000 FT
- 5000 LENGTH IN FT
- 2 CONDUCTOR(S)
- 18 AWG CONDUCTOR SIZE
- REEL PACKAGE TYPE
- BLACK JACKET COLOR
- LENGTH IN FT - UOM FT
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
01302.46.01 |
|
Product Name
|
Portable Cord |
|
Cord Color
|
BLACK
|
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
RoHS
Cord Length
47.24 inch (1200 mm)
Rated Current
10 amps
View Details
Pelonis Technologies, Inc.
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors
2
Cord Length
24.02 inch (610 mm)
View Details
Approvals
RoHS
Cord Length
59.06 inch (1500 mm)
View Details