General Cable Industrial Cord/Cable 01105.XX.01

Description
STAGE LIGHTING CABLE TYPE 0.58 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 220 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 1 AWG CONDUCTOR SIZE VU-TRON[R] JACKET MATERIAL 836/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND WEIGHT 365 LB/MFT
Datasheet
Description
STAGE LIGHTING CABLE TYPE 0.58 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 220 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 1 AWG CONDUCTOR SIZE VU-TRON[R] JACKET MATERIAL 836/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND WEIGHT 365 LB/MFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 01105.XX.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
01105.XX.01
Industrial Cord/Cable 01105.XX.01
STAGE LIGHTING CABLE TYPE 0.58 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 220 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 1 AWG CONDUCTOR SIZE VU-TRON[R] JACKET MATERIAL 836/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND WEIGHT 365 LB/MFT
  • STAGE LIGHTING CABLE TYPE
  • 0.58 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 600 V VOLTAGE RATING
  • 220 AMPERE CURRENT RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 1 AWG CONDUCTOR SIZE
  • VU-TRON[R] JACKET MATERIAL
  • 836/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • WEIGHT 365 LB/MFT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 01105.XX.01
Product Name Industrial Cord/Cable
Rated Voltage 0.6000 kilovolts
Rated Amperage 220 amps
Rated Temperature -50 to 105 C (-58 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable 4xDC-power (M) to 2xFaston(F) 2.9m - AO-0548--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Multiconductor Cable (optional feature)
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Power cable - 756-3505/050-003 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 0.9843 ft (3 dm)
View Details
2 suppliers