General Cable Industrial Cord/Cable 01104.XX.01

Description
STAGE LIGHTING CABLE TYPE 0.635 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 260 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 1/0 AWG CONDUCTOR SIZE VU-TRON[R] JACKET MATERIAL 1056/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND WEIGHT 440 LB/MFT
Datasheet
Description
STAGE LIGHTING CABLE TYPE 0.635 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 260 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 1/0 AWG CONDUCTOR SIZE VU-TRON[R] JACKET MATERIAL 1056/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND WEIGHT 440 LB/MFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 01104.XX.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
01104.XX.01
Industrial Cord/Cable 01104.XX.01
STAGE LIGHTING CABLE TYPE 0.635 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 260 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 1/0 AWG CONDUCTOR SIZE VU-TRON[R] JACKET MATERIAL 1056/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND WEIGHT 440 LB/MFT
  • STAGE LIGHTING CABLE TYPE
  • 0.635 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 600 V VOLTAGE RATING
  • 260 AMPERE CURRENT RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 1/0 AWG CONDUCTOR SIZE
  • VU-TRON[R] JACKET MATERIAL
  • 1056/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • WEIGHT 440 LB/MFT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 01104.XX.01
Product Name Industrial Cord/Cable
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables, BiHF(K)-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.3000 to 0.5000 kilovolts
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
PVC Flexible Power Cable - CW 3563-0 - Cooner Wire Company
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 30 amps
Rated Temperature 80 C (176 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Pwr TwinBlade ™ - 51939-901SLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Approvals RoHS
Rated Amperage 100 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details